multicomp PRO Res, Thick Film, 6R8, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W120616R80

Description
RES, THICK FILM, 6R8, 1%, 0.125W, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6R8, 1%, 0.125W, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6785
Res, Thick Film, 6R8, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6785
RES, THICK FILM, 6R8, 1%, 0.125W, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 6R8, 1%, 0.125W, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W6785
Product Name Res, Thick Film, 6R8, 1%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers