multicomp PRO Res, Thick Film, 5M6, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W120615M60

Description
RES, THICK FILM, 5M6, 1%, 0.125W, 1206; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5M6, 1%, 0.125W, 1206; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5M6, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M6, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6743
Res, Thick Film, 5M6, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6743
RES, THICK FILM, 5M6, 1%, 0.125W, 1206; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 5M6, 1%, 0.125W, 1206; Resistance:5.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W6743
Product Name Res, Thick Film, 5M6, 1%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details