multicomp PRO Res, 47K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro MC0125W1206147K

Description
RES, 47K, 1%, 125MW, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 1%, 125MW, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro - 07W6037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
07W6037
Res, 47K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro 07W6037
RES, 47K, 1%, 125MW, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 47K, 1%, 125MW, 1206, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 47K, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6723 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6723
Res, Thick Film, 47K, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6723
RES, THICK FILM, 47K, 1%, 0.125W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.125W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W6037
Product Name Res, 47K, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details