multicomp PRO Res, Thick Film, 3K3, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W120613K3

Description
RES, THICK FILM, 3K3, 1%, 0.125W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K3, 1%, 0.125W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K3, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6630
Res, Thick Film, 3K3, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6630
RES, THICK FILM, 3K3, 1%, 0.125W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.125W, 1206; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro - 07W5934 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro
07W5934
Res, 3K3, 1%, 125Mw, 1206, Thick Film; Resistance Multicomp Pro 07W5934
RES, 3K3, 1%, 125MW, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 3K3, 1%, 125MW, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W6630
Product Name Res, Thick Film, 3K3, 1%, 0.125W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details