multicomp PRO Res, Thick Film, 330K, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W12061330K

Description
RES, THICK FILM, 330K, 1%, 0.125W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 330K, 1%, 0.125W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 330K, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6667
Res, Thick Film, 330K, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6667
RES, THICK FILM, 330K, 1%, 0.125W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 330K, 1%, 0.125W, 1206; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Mc Series, 330 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 07W5975 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 330 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
07W5975
Smd Current Sense Resistors, Mc Series, 330 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 07W5975
SMD Current Sense Resistors, MC Series, 330 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 330 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W6667 07W5975
Product Name Res, Thick Film, 330K, 1%, 0.125W, 1206; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 330 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details