multicomp PRO Smd Current Sense Resistors, Mc Series, 2.2 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp MC0125W120612R20

Description
SMD Current Sense Resistors, MC Series, 2.2 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 2.2 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 2.2 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp - 24W6158 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 2.2 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp
24W6158
Smd Current Sense Resistors, Mc Series, 2.2 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp 24W6158
SMD Current Sense Resistors, MC Series, 2.2 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 2.2 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W6158
Product Name Smd Current Sense Resistors, Mc Series, 2.2 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details