multicomp PRO Smd Current Sense Resistors, Mc Series, 27 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MC0125W1206127R

Description
SMD Current Sense Resistors, MC Series, 27 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, MC Series, 27 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Mc Series, 27 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 07W5921 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 27 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
07W5921
Smd Current Sense Resistors, Mc Series, 27 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 07W5921
SMD Current Sense Resistors, MC Series, 27 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 27 ohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07W5921
Product Name Smd Current Sense Resistors, Mc Series, 27 Ohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details