The Resistor, Thick Film, 1K8, 1%, 0.125W, 1206 from Multicomp Pro is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 1.8 kΩ with a tolerance of ±1% and a power rating of 125 mW. The resistor is housed in a compact 1206 package, measuring 3.1 mm x 1.55 mm x 0.55 mm, making it suitable for space-constrained designs. This component is compatible with both wave and reflow soldering processes, which can help reduce assembly costs. It has a high insulation resistance of at least 1,000 MΩ and can withstand a dielectric voltage of up to 500 V. The resistor exhibits a temperature coefficient of ±100 to ±400 PPM/°C depending on the resistance range, ensuring stable performance across varying temperatures. Additionally, it meets RoHS compliance standards, making it suitable for environmentally conscious projects.
RES, THICK FILM, 1K8, 1%, 0.125W, 1206; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94W2994 |
| Product Name | Res, Thick Film, 1K8, 1%, 0.125W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |