multicomp PRO Res, Thick Film, 1K5, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W120611K5

Description
RES, THICK FILM, 1K5, 1%, 0.125W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 1%, 0.125W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6432
Res, Thick Film, 1K5, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6432
RES, THICK FILM, 1K5, 1%, 0.125W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.125W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mc Series, 1.5 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 07W5730 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 1.5 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
07W5730
Smd Current Sense Resistors, Mc Series, 1.5 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 07W5730
SMD Current Sense Resistors, MC Series, 1.5 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 1.5 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W6432 07W5730
Product Name Res, Thick Film, 1K5, 1%, 0.125W, 1206; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 1.5 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details