The Resistor, Thick Film, 18K, 1%, 0.125W, 1206 from Multicomp Pro is a general-purpose thick film chip resistor designed for various electronic applications. It features a resistance value of 18 kΩ with a tolerance of ±1% and a power rating of 125 mW. The component is housed in a 1206 case size, which measures approximately 3.1 mm x 1.55 mm x 0.55 mm. This resistor is suitable for both wave and reflow soldering processes, making it versatile for different assembly methods. It has a minimum insulation resistance of 1,000 MΩ and can withstand a dielectric voltage of up to 500 V. The temperature coefficient varies based on resistance value, with a maximum of ±100 PPM/°C for resistances over 100 Ω. The product is RoHS compliant, ensuring it meets environmental standards. Engineers may consider this resistor for applications requiring reliable performance in compact designs, given its small size and robust specifications.
RES, THICK FILM, 18K, 1%, 0.125W, 1206; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94W6538 |
| Product Name | Res, Thick Film, 18K, 1%, 0.125W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |