multicomp PRO Res, Thick Film, 15K, 1%, 0.125W, 1206; Resistance Multicomp Pro MC0125W1206115K

Description
RES, THICK FILM, 15K, 1%, 0.125W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 15K, 1%, 0.125W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 15K, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6515 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6515
Res, Thick Film, 15K, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6515
RES, THICK FILM, 15K, 1%, 0.125W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 15K, 1%, 0.125W, 1206; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Mc Series, 15 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 07W5818 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Mc Series, 15 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
07W5818
Smd Current Sense Resistors, Mc Series, 15 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 07W5818
SMD Current Sense Resistors, MC Series, 15 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, MC Series, 15 kohm, 125 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94W6515 07W5818
Product Name Res, Thick Film, 15K, 1%, 0.125W, 1206; Resistance Multicomp Pro Smd Current Sense Resistors, Mc Series, 15 Kohm, 125 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details