multicomp PRO Res, Thick Film, 150R, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro MC0125W12061150R

Description
RES, THICK FILM, 150R, 1%, 0.125W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 150R, 1%, 0.125W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 150R, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro - 94W4267 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro
94W4267
Res, Thick Film, 150R, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro 94W4267
RES, THICK FILM, 150R, 1%, 0.125W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 1206, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.125W, 1206; Resistance Multicomp Pro - 94W6520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.125W, 1206; Resistance Multicomp Pro
94W6520
Res, Thick Film, 150R, 1%, 0.125W, 1206; Resistance Multicomp Pro 94W6520
RES, THICK FILM, 150R, 1%, 0.125W, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.125W, 1206; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94W4267
Product Name Res, Thick Film, 150R, 1%, 0.125W, 1206, Reel; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details