multicomp PRO Res, Thick Film, 0R, 0.125W, 1206; Resistor Case / Package Multicomp Pro MC0125W12060R

Description
RES, THICK FILM, 0R, 0.125W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 0.125W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 0.125W, 1206; Resistor Case / Package Multicomp Pro - 39K0990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.125W, 1206; Resistor Case / Package Multicomp Pro
39K0990
Res, Thick Film, 0R, 0.125W, 1206; Resistor Case / Package Multicomp Pro 39K0990
RES, THICK FILM, 0R, 0.125W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.125W, 1206; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Power Rating:125mW; Current Rating:-; Product Range:-; Product Length:3.2mm; Product Width:1.6mm; Product Height:0.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39K0990
Product Name Res, Thick Film, 0R, 0.125W, 1206; Resistor Case / Package Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details