multicomp PRO Axial Fan, 60Mm, 12Vdc, 27Cfm, 31.2Dba; Supply Voltage Vdc Multicomp MC011527

Description
AXIAL FAN, 60MM, 12VDC, 27CFM, 31.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:27CFM; Noise Rating:31.2dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 27CFM, 31.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:27CFM; Noise Rating:31.2dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 27Cfm, 31.2Dba; Supply Voltage Vdc Multicomp - 17AH5489 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 27Cfm, 31.2Dba; Supply Voltage Vdc Multicomp
17AH5489
Axial Fan, 60Mm, 12Vdc, 27Cfm, 31.2Dba; Supply Voltage Vdc Multicomp 17AH5489
AXIAL FAN, 60MM, 12VDC, 27CFM, 31.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:27CFM; Noise Rating:31.2dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 27CFM, 31.2DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:27CFM; Noise Rating:31.2dBA; Power Rating:1.56W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5489
Product Name Axial Fan, 60Mm, 12Vdc, 27Cfm, 31.2Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 27 SCFM (45.89 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers