multicomp PRO Axial Fan, 50Mm, 12Vdc, 18.6Cfm, 38.1Dba; Supply Voltage Vdc Multicomp MC011525

Description
AXIAL FAN, 50MM, 12VDC, 18.6CFM, 38.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18.6CFM; Noise Rating:38.1dBA; Power Rating:1.2W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 18.6CFM, 38.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18.6CFM; Noise Rating:38.1dBA; Power Rating:1.2W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 18.6Cfm, 38.1Dba; Supply Voltage Vdc Multicomp - 17AH5488 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 18.6Cfm, 38.1Dba; Supply Voltage Vdc Multicomp
17AH5488
Axial Fan, 50Mm, 12Vdc, 18.6Cfm, 38.1Dba; Supply Voltage Vdc Multicomp 17AH5488
AXIAL FAN, 50MM, 12VDC, 18.6CFM, 38.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18.6CFM; Noise Rating:38.1dBA; Power Rating:1.2W RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 18.6CFM, 38.1DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:18.6CFM; Noise Rating:38.1dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5488
Product Name Axial Fan, 50Mm, 12Vdc, 18.6Cfm, 38.1Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.6 SCFM (31.61 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details