multicomp PRO Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp MC011519

Description
AXIAL FAN, 60MM, 24VDC, 19.3CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:1.13W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 19.3CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:1.13W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp - 17AH5486 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp
17AH5486
Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp 17AH5486
AXIAL FAN, 60MM, 24VDC, 19.3CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:1.13W RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 19.3CFM, 30DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:1.13W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5486
Product Name Axial Fan, 60Mm, 24Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.3 SCFM (32.8 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details