multicomp PRO Axial Fan, 60Mm, 12Vdc, 19Cfm, 29Dba; Supply Voltage Vdc Multicomp MC011518

Description
AXIAL FAN, 60MM, 12VDC, 19CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:29dBA; Power Rating:1.14W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 19CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:29dBA; Power Rating:1.14W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 19Cfm, 29Dba; Supply Voltage Vdc Multicomp - 17AH5485 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 19Cfm, 29Dba; Supply Voltage Vdc Multicomp
17AH5485
Axial Fan, 60Mm, 12Vdc, 19Cfm, 29Dba; Supply Voltage Vdc Multicomp 17AH5485
AXIAL FAN, 60MM, 12VDC, 19CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:29dBA; Power Rating:1.14W RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 19CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19CFM; Noise Rating:29dBA; Power Rating:1.14W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5485
Product Name Axial Fan, 60Mm, 12Vdc, 19Cfm, 29Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19 SCFM (32.29 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082304250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details