multicomp PRO Axial Fan, 40Mm, 5Vdc, 6.3Cfm, 29.3Dba; Supply Voltage Vdc Multicomp MC011516

Description
AXIAL FAN, 40MM, 5VDC, 6.3CFM, 29.3DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:29.3dBA; Power Rating:440mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 6.3CFM, 29.3DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:29.3dBA; Power Rating:440mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 6.3Cfm, 29.3Dba; Supply Voltage Vdc Multicomp - 17AH5484 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 6.3Cfm, 29.3Dba; Supply Voltage Vdc Multicomp
17AH5484
Axial Fan, 40Mm, 5Vdc, 6.3Cfm, 29.3Dba; Supply Voltage Vdc Multicomp 17AH5484
AXIAL FAN, 40MM, 5VDC, 6.3CFM, 29.3DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:29.3dBA; Power Rating:440mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 6.3CFM, 29.3DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.3CFM; Noise Rating:29.3dBA; Power Rating:440mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5484
Product Name Axial Fan, 40Mm, 5Vdc, 6.3Cfm, 29.3Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.3 SCFM (10.71 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-03010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
3010-5 Series 12 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M12BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details