multicomp PRO Axial Fan, 20Mm, 5Vdc, 1.5Cfm, 20Dba; Supply Voltage Vdc Multicomp MC011514

Description
AXIAL FAN, 20MM, 5VDC, 1.5CFM, 20DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 20MM, 5VDC, 1.5CFM, 20DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 20Mm, 5Vdc, 1.5Cfm, 20Dba; Supply Voltage Vdc Multicomp - 17AH5483 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 20Mm, 5Vdc, 1.5Cfm, 20Dba; Supply Voltage Vdc Multicomp
17AH5483
Axial Fan, 20Mm, 5Vdc, 1.5Cfm, 20Dba; Supply Voltage Vdc Multicomp 17AH5483
AXIAL FAN, 20MM, 5VDC, 1.5CFM, 20DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 20MM, 5VDC, 1.5CFM, 20DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5483
Product Name Axial Fan, 20Mm, 5Vdc, 1.5Cfm, 20Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.5 SCFM (2.55 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 351 SCFM (597 m³/hr)
Maximum Sound Level 65 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Axial Fan - 146DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 46.6 SCFM (79.21 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details