multicomp PRO Axial Fan, 92Mm, 24Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp MC011513

Description
AXIAL FAN, 92MM, 24VDC, 75CFM, 45.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.04W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 75CFM, 45.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.04W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp - 17AH5482 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp
17AH5482
Axial Fan, 92Mm, 24Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp 17AH5482
AXIAL FAN, 92MM, 24VDC, 75CFM, 45.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.04W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 75CFM, 45.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:75CFM; Noise Rating:45.5dBA; Power Rating:5.04W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5482
Product Name Axial Fan, 92Mm, 24Vdc, 75Cfm, 45.5Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75 SCFM (127 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data