multicomp PRO Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp MC011512

Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp - 17AH5481 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp
17AH5481
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp 17AH5481
AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise Rating:44.7dBA; Power Rating:4.32W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba;; Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp - 48AK9216 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba;; Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp
48AK9216
Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba;; Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp 48AK9216
AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA;; AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise

AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA;; AXIAL FAN, 80MM, 24VDC, 60CFM, 44.7DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:60CFM; Noise

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 17AH5481 48AK9216
Product Name Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba;; Axial Fan, 80Mm, 24Vdc, 60Cfm, 44.7Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr) 60 SCFM (102 m³/hr)
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data