multicomp PRO Axial Fan, 50Mm, 24Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp MC011511

Description
AXIAL FAN, 50MM, 24VDC, 17CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1.01W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 24VDC, 17CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1.01W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 24Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp - 17AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp
17AH5480
Axial Fan, 50Mm, 24Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp 17AH5480
AXIAL FAN, 50MM, 24VDC, 17CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1.01W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 17CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Vapo Bearing; Air Flow - CFM:17CFM; Noise Rating:33dBA; Power Rating:1.01W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5480
Product Name Axial Fan, 50Mm, 24Vdc, 17Cfm, 33Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17 SCFM (28.9 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFFT60001 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details