multicomp PRO Axial Fan, 35Mm, 12Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp MC011510

Description
AXIAL FAN, 35MM, 12VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:420mW; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35MM, 12VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:420mW; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35Mm, 12Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp - 17AH5479 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 12Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp
17AH5479
Axial Fan, 35Mm, 12Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp 17AH5479
AXIAL FAN, 35MM, 12VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:420mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 35MM, 12VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:420mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5479
Product Name Axial Fan, 35Mm, 12Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details