multicomp PRO Axial Fan, 35Mm, 5Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp MC011509

Description
AXIAL FAN, 35MM, 5VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35MM, 5VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35Mm, 5Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp - 17AH5478 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 5Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp
17AH5478
Axial Fan, 35Mm, 5Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp 17AH5478
AXIAL FAN, 35MM, 5VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 35MM, 5VDC, 6.5CFM, 21.8DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:6.5CFM; Noise Rating:21.8dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5478
Product Name Axial Fan, 35Mm, 5Vdc, 6.5Cfm, 21.8Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Axial Fans - 2804599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.58 SCFM (50.28 m³/hr)
Nominal Voltage 12 volts
View Details
Filter Fan, 6.93 X 6.93, 60/40 Cfm, 24Vdc Rohs Compliant Stego - 70M7784 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details