multicomp PRO Axial Fan, 35Mm, 5Vdc, 7.2Cfm, 28Dba; Supply Voltage Vdc Multicomp MC011508

Description
AXIAL FAN, 35MM, 5VDC, 7.2CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.2CFM; Noise Rating:28dBA; Power Rating:680mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 35MM, 5VDC, 7.2CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.2CFM; Noise Rating:28dBA; Power Rating:680mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 35Mm, 5Vdc, 7.2Cfm, 28Dba; Supply Voltage Vdc Multicomp - 17AH5477 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 35Mm, 5Vdc, 7.2Cfm, 28Dba; Supply Voltage Vdc Multicomp
17AH5477
Axial Fan, 35Mm, 5Vdc, 7.2Cfm, 28Dba; Supply Voltage Vdc Multicomp 17AH5477
AXIAL FAN, 35MM, 5VDC, 7.2CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.2CFM; Noise Rating:28dBA; Power Rating:680mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 35MM, 5VDC, 7.2CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:35mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:7.2CFM; Noise Rating:28dBA; Power Rating:680mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5477
Product Name Axial Fan, 35Mm, 5Vdc, 7.2Cfm, 28Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.2 SCFM (12.24 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details