multicomp PRO Axial Fan, 30Mm, 12Vdc, 4.6Cfm, 20Dba; Supply Voltage Vdc Multicomp MC011507

Description
AXIAL FAN, 30MM, 12VDC, 4.6CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:390mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 12VDC, 4.6CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:390mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 12Vdc, 4.6Cfm, 20Dba; Supply Voltage Vdc Multicomp - 17AH5476 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 12Vdc, 4.6Cfm, 20Dba; Supply Voltage Vdc Multicomp
17AH5476
Axial Fan, 30Mm, 12Vdc, 4.6Cfm, 20Dba; Supply Voltage Vdc Multicomp 17AH5476
AXIAL FAN, 30MM, 12VDC, 4.6CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:390mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 12VDC, 4.6CFM, 20DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.6CFM; Noise Rating:20dBA; Power Rating:390mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5476
Product Name Axial Fan, 30Mm, 12Vdc, 4.6Cfm, 20Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.6 SCFM (7.82 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details