multicomp PRO Axial Fan, 30Mm, 5Vdc, 4.7Cfm, 21Dba; Supply Voltage Vdc Multicomp MC011505

Description
AXIAL FAN, 30MM, 5VDC, 4.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.7CFM; Noise Rating:21dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 5VDC, 4.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.7CFM; Noise Rating:21dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 5Vdc, 4.7Cfm, 21Dba; Supply Voltage Vdc Multicomp - 17AH5474 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 4.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
17AH5474
Axial Fan, 30Mm, 5Vdc, 4.7Cfm, 21Dba; Supply Voltage Vdc Multicomp 17AH5474
AXIAL FAN, 30MM, 5VDC, 4.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.7CFM; Noise Rating:21dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 4.7CFM, 21DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:4.7CFM; Noise Rating:21dBA; Power Rating:400mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5474
Product Name Axial Fan, 30Mm, 5Vdc, 4.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 SCFM (7.99 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details