multicomp PRO Axial Fan, 30Mm, 5Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp MC011504

Description
AXIAL FAN, 30MM, 5VDC, 5.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 30MM, 5VDC, 5.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 30Mm, 5Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp - 17AH5473 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
17AH5473
Axial Fan, 30Mm, 5Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp 17AH5473
AXIAL FAN, 30MM, 5VDC, 5.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 5.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5473
Product Name Axial Fan, 30Mm, 5Vdc, 5.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.5 SCFM (9.35 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N88-45300(B) - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6400 SCFM (10878 m³/hr)
Maximum Sound Level 94 dbA
View Details