multicomp PRO Axial Fan, 25Mm, 12Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp MC011502

Description
AXIAL FAN, 25MM, 12VDC, 3CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:360mW; Rated Speed:9600rpmRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 12VDC, 3CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:360mW; Rated Speed:9600rpmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 12Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp - 17AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 12Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp
17AH5472
Axial Fan, 25Mm, 12Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp 17AH5472
AXIAL FAN, 25MM, 12VDC, 3CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:360mW; Rated Speed:9600rpmRoHS Compliant: Yes

AXIAL FAN, 25MM, 12VDC, 3CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:360mW; Rated Speed:9600rpmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5472
Product Name Axial Fan, 25Mm, 12Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details