multicomp PRO Axial Fan, 25Mm, 5Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp MC011501

Description
AXIAL FAN, 25MM, 5VDC, 3CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:330mW; Rated Speed:9800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 5VDC, 3CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:330mW; Rated Speed:9800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 5Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp - 17AH5471 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp
17AH5471
Axial Fan, 25Mm, 5Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp 17AH5471
AXIAL FAN, 25MM, 5VDC, 3CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:330mW; Rated Speed:9800rpm RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 3CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3CFM; Noise Rating:16dBA; Power Rating:330mW; Rated Speed:9800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5471
Product Name Axial Fan, 25Mm, 5Vdc, 3Cfm, 16Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details