multicomp PRO Axial Fan, 25Mm, 5Vdc, 3.5Cfm, 23Dba; Supply Voltage Vdc Multicomp MC011500

Description
AXIAL FAN, 25MM, 5VDC, 3.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23dBA; Power Rating:530mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 5VDC, 3.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23dBA; Power Rating:530mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 5Vdc, 3.5Cfm, 23Dba; Supply Voltage Vdc Multicomp - 17AH5470 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 3.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
17AH5470
Axial Fan, 25Mm, 5Vdc, 3.5Cfm, 23Dba; Supply Voltage Vdc Multicomp 17AH5470
AXIAL FAN, 25MM, 5VDC, 3.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23dBA; Power Rating:530mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 3.5CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:3.5CFM; Noise Rating:23dBA; Power Rating:530mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5470
Product Name Axial Fan, 25Mm, 5Vdc, 3.5Cfm, 23Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.5 SCFM (5.95 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA30000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details