multicomp PRO Axial Fan, 25Mm, 5Vdc, 2.2Cfm, 18Dba; Supply Voltage Vdc Multicomp MC011499

Description
AXIAL FAN, 25MM, 5VDC, 2.2CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:18dBA; Power Rating:380mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 25MM, 5VDC, 2.2CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:18dBA; Power Rating:380mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 25Mm, 5Vdc, 2.2Cfm, 18Dba; Supply Voltage Vdc Multicomp - 17AH5469 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 25Mm, 5Vdc, 2.2Cfm, 18Dba; Supply Voltage Vdc Multicomp
17AH5469
Axial Fan, 25Mm, 5Vdc, 2.2Cfm, 18Dba; Supply Voltage Vdc Multicomp 17AH5469
AXIAL FAN, 25MM, 5VDC, 2.2CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:18dBA; Power Rating:380mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 25MM, 5VDC, 2.2CFM, 18DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:25mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:2.2CFM; Noise Rating:18dBA; Power Rating:380mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5469
Product Name Axial Fan, 25Mm, 5Vdc, 2.2Cfm, 18Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PFF30000 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details