multicomp PRO Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp MC011497

Description
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp - 17AH5468 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
17AH5468
Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp 17AH5468
AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 11CFM, 25.6DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5468
Product Name Axial Fan, 50Mm, 12Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 99XU - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.2 SCFM (66.63 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details