multicomp PRO Axial Fan, 50Mm, 5Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp MC011496

Description
AXIAL FAN, 50MM, 5VDC, 11CFM, 25.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:430mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 5VDC, 11CFM, 25.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:430mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 5Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp - 17AH5467 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
17AH5467
Axial Fan, 50Mm, 5Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp 17AH5467
AXIAL FAN, 50MM, 5VDC, 11CFM, 25.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:430mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 11CFM, 25.6DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:11CFM; Noise Rating:25.6dBA; Power Rating:430mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5467
Product Name Axial Fan, 50Mm, 5Vdc, 11Cfm, 25.6Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers