multicomp PRO Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp MC011494

Description
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:940mW RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:940mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp - 17AH5465 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp
17AH5465
Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp 17AH5465
AXIAL FAN, 60MM, 12VDC, 19.3CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:940mW RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 19.3CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:19.3CFM; Noise Rating:30dBA; Power Rating:940mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5465
Product Name Axial Fan, 60Mm, 12Vdc, 19.3Cfm, 30Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.3 SCFM (32.8 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details