multicomp PRO Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp MC011492

Description
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:760mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:760mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp - 17AH5463 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
17AH5463
Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp 17AH5463
AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:760mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7.7CFM, 21DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.7CFM; Noise Rating:21dBA; Power Rating:760mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5463
Product Name Axial Fan, 40Mm, 12Vdc, 7.7Cfm, 21Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.7 SCFM (13.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details