multicomp PRO Axial Fan, 40Mm, 12Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp MC011491

Description
AXIAL FAN, 40MM, 12VDC, 7.1CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.1CFM; Noise Rating:23dBA; Power Rating:820mW; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 7.1CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.1CFM; Noise Rating:23dBA; Power Rating:820mW; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp - 17AH5462 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp
17AH5462
Axial Fan, 40Mm, 12Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp 17AH5462
AXIAL FAN, 40MM, 12VDC, 7.1CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.1CFM; Noise Rating:23dBA; Power Rating:820mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 7.1CFM, 23DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.1CFM; Noise Rating:23dBA; Power Rating:820mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 17AH5462
Product Name Axial Fan, 40Mm, 12Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.1 SCFM (12.07 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Nominal Voltage 24 volts
View Details
8026-7 Series 3.00 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2059 to ? in H2O (0.3847 to ? Torr)
Maximum Sound Level 36.3 dbA
View Details
Thrml Mgmt Access Fan Filter Assembly 80Mm Plasti Qualtek Electronics - 10AK0360 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 85MG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 466 SCFM (792 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details