The Axial Fan, part number 17AH5461, is a 40mm x 40mm x 10mm DC fan designed for 5V DC operation. It features a lubricated sleeve bearing system and is constructed from thermoplastic PBT material rated UL94V-0. The fan operates at a rated speed of 6100 RPM, providing an airflow of 7.1 CFM and generating a noise level of 23 dB(A). The fan has a rated current of 120mA with a maximum of 138mA and a power consumption of 0.6W, with a maximum of 0.69W. It operates effectively within a voltage range of 3.5V to 6V DC and can function in temperatures ranging from -10°C to +70°C. The fan is designed with automatic restart protection in case of a locked rotor condition and includes polarity protection. Its life expectancy is rated at 35,000 hours at 40°C and 65% humidity. This fan is suitable for applications requiring compact cooling solutions with low noise levels and reliable performance.
AXIAL FAN, 40MM, 5VDC, 7.1CFM, 23DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:7.1CFM; Noise Rating:23dBA; Power Rating:600mW; IP Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 17AH5461 |
| Product Name | Axial Fan, 40Mm, 5Vdc, 7.1Cfm, 23Dba; Supply Voltage Vdc Multicomp |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.1 SCFM (12.07 m³/hr) |
| Nominal Voltage | 5 volts |