multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Wood; Diameter Multicomp MC011478

Description
3D PRINTER FILAMENT, 1.75MM, PLA, WOOD; Diameter:1.75mm; Filament Colour:Wood Effect; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PLA, WOOD; Diameter:1.75mm; Filament Colour:Wood Effect; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Wood; Diameter Multicomp - 01AH7247 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Wood; Diameter Multicomp
01AH7247
3D Printer Filament, 1.75Mm, Pla, Wood; Diameter Multicomp 01AH7247
3D PRINTER FILAMENT, 1.75MM, PLA, WOOD; Diameter:1.75mm; Filament Colour:Wood Effect; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, WOOD; Diameter:1.75mm; Filament Colour:Wood Effect; Filament Material:PLA (Polylactide); Melting Temperature Min:190°C; Melting Temperature Max:220°C; Filament Weight:500g; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7247
Product Name 3D Printer Filament, 1.75Mm, Pla, Wood; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data