multicomp PRO 3D Printer Filament, 1.75Mm, Nylon, Nat; Diameter Multicomp MC011477

Description
3D PRINTER FILAMENT, 1.75MM, NYLON, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:Nylon; Melting Temperature Min:240°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, NYLON, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:Nylon; Melting Temperature Min:240°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Nylon, Nat; Diameter Multicomp - 01AH7246 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Nylon, Nat; Diameter Multicomp
01AH7246
3D Printer Filament, 1.75Mm, Nylon, Nat; Diameter Multicomp 01AH7246
3D PRINTER FILAMENT, 1.75MM, NYLON, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:Nylon; Melting Temperature Min:240°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, NYLON, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:Nylon; Melting Temperature Min:240°C; Melting Temperature Max:260°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7246
Product Name 3D Printer Filament, 1.75Mm, Nylon, Nat; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details