multicomp PRO 3D Printer Filament, 1.75Mm, Petg, Purpl; Diameter Multicomp MC011475

Description
3D PRINTER FILAMENT, 1.75MM, PETG, PURPL; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PETG, PURPL; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Petg, Purpl; Diameter Multicomp - 01AH7244 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Petg, Purpl; Diameter Multicomp
01AH7244
3D Printer Filament, 1.75Mm, Petg, Purpl; Diameter Multicomp 01AH7244
3D PRINTER FILAMENT, 1.75MM, PETG, PURPL; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PETG, PURPL; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7244
Product Name 3D Printer Filament, 1.75Mm, Petg, Purpl; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 2776560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 0.0 yd (0.0450 m)
View Details