multicomp PRO 3D Printer Filament, 1.75Mm, Petg, Gold; Diameter Multicomp MC011471

Description
3D PRINTER FILAMENT, 1.75MM, PETG, GOLD; Diameter:1.75mm; Filament Colour:Gold; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PETG, GOLD; Diameter:1.75mm; Filament Colour:Gold; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Petg, Gold; Diameter Multicomp - 01AH7240 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Petg, Gold; Diameter Multicomp
01AH7240
3D Printer Filament, 1.75Mm, Petg, Gold; Diameter Multicomp 01AH7240
3D PRINTER FILAMENT, 1.75MM, PETG, GOLD; Diameter:1.75mm; Filament Colour:Gold; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PETG, GOLD; Diameter:1.75mm; Filament Colour:Gold; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7240
Product Name 3D Printer Filament, 1.75Mm, Petg, Gold; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Needled Silica Mat - CERMEX® MT1800 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven; Blanket or Batt
Material Quartz / Fused Silica; Ceramic
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details