multicomp PRO 3D Printer Filament, 1.75Mm, Petg, Red; Diameter Multicomp MC011466

Description
3D PRINTER FILAMENT, 1.75MM, PETG, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, PETG, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Petg, Red; Diameter Multicomp - 01AH7235 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Petg, Red; Diameter Multicomp
01AH7235
3D Printer Filament, 1.75Mm, Petg, Red; Diameter Multicomp 01AH7235
3D PRINTER FILAMENT, 1.75MM, PETG, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PETG, RED; Diameter:1.75mm; Filament Colour:Red; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7235
Product Name 3D Printer Filament, 1.75Mm, Petg, Red; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 36-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details
Rope - 672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.39 inch (10 mm)
View Details