3D PRINTER FILAMENT, 1.75MM, PETG, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:PETG (Polyethylene Terephthalate Glycol); Melting Temperature Min:230°C; Melting Temperature Max:250°C; Filament Weight:1kg RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 01AH7233 |
| Product Name | 3D Printer Filament, 1.75Mm, Petg, Nat; Diameter Multicomp |
| Type | Fiber / Filament |