3D PRINTER FILAMENT, 1.75MM, TPU, GREY; Diameter:1.75mm; Filament Colour:Grey; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 01AH7232 |
| Product Name | 3D Printer Filament, 1.75Mm, Tpu, Grey; Diameter Multicomp |
| Type | Fiber / Filament |