multicomp PRO 3D Printer Filament, 1.75Mm, Tpu, White; Diameter Multicomp MC011462

Description
3D PRINTER FILAMENT, 1.75MM, TPU, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPU, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpu, White; Diameter Multicomp - 01AH7231 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpu, White; Diameter Multicomp
01AH7231
3D Printer Filament, 1.75Mm, Tpu, White; Diameter Multicomp 01AH7231
3D PRINTER FILAMENT, 1.75MM, TPU, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, TPU, WHITE; Diameter:1.75mm; Filament Colour:White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7231
Product Name 3D Printer Filament, 1.75Mm, Tpu, White; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Silicone Coated Fiberglass - ARMATEX SF 37 JETSTAR - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven; Folding Canopies on Passenger Boarding Bridges
Material Fiberglass
Applications Aerospace; Fire
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details