multicomp PRO 3D Printer Filament, 1.75Mm, Tpu, Black; Diameter Multicomp MC011461

Description
3D PRINTER FILAMENT, 1.75MM, TPU, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPU, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpu, Black; Diameter Multicomp - 01AH7230 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpu, Black; Diameter Multicomp
01AH7230
3D Printer Filament, 1.75Mm, Tpu, Black; Diameter Multicomp 01AH7230
3D PRINTER FILAMENT, 1.75MM, TPU, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, TPU, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7230
Product Name 3D Printer Filament, 1.75Mm, Tpu, Black; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details
Ceramic Coated Silica - ARMATEX® CS 11 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 1244758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Width / OD 0.63 inch (16 mm)
View Details