multicomp PRO 3D Printer Filament, 1.75Mm, Tpu, Nat; Diameter Multicomp MC011460

Description
3D PRINTER FILAMENT, 1.75MM, TPU, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3D PRINTER FILAMENT, 1.75MM, TPU, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Tpu, Nat; Diameter Multicomp - 01AH7229 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Tpu, Nat; Diameter Multicomp
01AH7229
3D Printer Filament, 1.75Mm, Tpu, Nat; Diameter Multicomp 01AH7229
3D PRINTER FILAMENT, 1.75MM, TPU, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, TPU, NAT; Diameter:1.75mm; Filament Colour:Natural; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:200°C; Melting Temperature Max:220°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7229
Product Name 3D Printer Filament, 1.75Mm, Tpu, Nat; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Silicone Coated Fabrics and Textiles - ARMATEX® SS 40 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Ceramic
Applications Fire; Thermal Insulation; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 57.3 lbs (26 kg)
View Details