multicomp PRO 3D Printer Filament, 1.75Mm, Pla, Purple; Diameter Multicomp MC011452

Description
3D PRINTER FILAMENT, 1.75MM, PLA, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes
Description
3D PRINTER FILAMENT, 1.75MM, PLA, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 1.75Mm, Pla, Purple; Diameter Multicomp - 01AH7221 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 1.75Mm, Pla, Purple; Diameter Multicomp
01AH7221
3D Printer Filament, 1.75Mm, Pla, Purple; Diameter Multicomp 01AH7221
3D PRINTER FILAMENT, 1.75MM, PLA, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

3D PRINTER FILAMENT, 1.75MM, PLA, PURPLE; Diameter:1.75mm; Filament Colour:Purple; Filament Material:PLA (Polylactide); Melting Temperature Min:205°C; Melting Temperature Max:225°C; Filament Weight:1kg; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 01AH7221
Product Name 3D Printer Filament, 1.75Mm, Pla, Purple; Diameter Multicomp
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Rope - 1244756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 101.4 lbs (46 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details