3D PRINTER FILAMENT, 1.75MM, ABS, BROWN; Diameter:1.75mm; Filament Colour:Brown; Filament Material:ABS (Acrylonitrile Butadiene Styrene); Melting Temperature Min:220°C; Melting Temperature Max:260°C; Filament Weight:1kg RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Specialty Fibers, Fabrics, and Textiles |
| Product Number | 01AH7218 |
| Product Name | 3D Printer Filament, 1.75Mm, Abs, Brown; Diameter Multicomp |
| Type | Fiber / Filament |